Automotive, DC link / PFC, General purpose
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP, 0.1UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES
CAP, 0.1UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP FILM 0.1UF 10% 63VDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0104K289 | 495-2465-3-ND | 64AH2685 | B32529C0104K289 | B32529C0104K289 | B32529C0104K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Cap, 0.1Uf, 63V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |