EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0104K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0104K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0104K189
Film Capacitors: Metallized Polyester (MKT) B32529C0104K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 63V Capacitor
62-B32529C0104K189
Automotive 0.1uF 63V Capacitor 62-B32529C0104K189
Cap Film 0.1uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104K189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C0104K189 - 912416-B32529C0104K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0104K189
912416-B32529C0104K189
Film Capacitors - B32529C0104K189 912416-B32529C0104K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 912416-B32529C0104K1 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 495-2466-2-ND, 495-2466-2, B32529C104K189, 495-2465-2, B32529C 104K189

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912416-B32529C0104K189
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 495-2466-2-ND, 495-2466-2, B32529C104K189, 495-2465-2, B32529C 104K189

Buy Now Datasheet
Film Capacitors - 495-B32529C0104K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32529C0104K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0104K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0104K189
Film Capacitors B32529C0104K189
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0104K189
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site
Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R - 3410-B32529C0104K189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R
3410-B32529C0104K189
Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R 3410-B32529C0104K189
Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R

Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R

Supplier's Site
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Capacitance Epcos - 21C0472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Capacitance Epcos
21C0472
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Capacitance Epcos 21C0472
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Capacitance:0.1 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 10%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Capacitance:0.1 F; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 10%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dielectric Type Epcos - 89W0464 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
89W0464
Dielectric Type Epcos 89W0464
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0104K189 62-B32529C0104K189 912416-B32529C0104K189 495-B32529C0104K189CT-ND B32529C0104K189 B32529C0104K189 3410-B32529C0104K189 21C0472 89W0464
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.1uF 63V Capacitor Film Capacitors - B32529C0104K189 Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5mm 125C Automotive T/R Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Capacitance Epcos Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester Polyester; PET (Polyester) Metallized PET Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 100000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details