EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0104J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0104J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0104J289
Film Capacitors: Metallized Polyester (MKT) B32529C0104J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 63V Capacitor
62-B32529C0104J289
Automotive 0.1uF 63V Capacitor 62-B32529C0104J289
Cap Film 0.1uF 63V PET 5% (7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C0104J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104J289 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 63V PET 5% (7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C0104J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0104J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C0104J289 - 1150620-B32529C0104J289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0104J289
1150620-B32529C0104J289
Film Capacitors - B32529C0104J289 1150620-B32529C0104J289
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150620-B32529C0104J 289 Series: B32529 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.1μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Size: 0.287" L x 0.098" W (7.30mm x 2.50mm) Family Name: B32529 Categories: Capacitors Manufacturer Homepage: www.epcos.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): BH014D0104JDD; MKT 1826-410-064-W; BH014D0104JDA; Introduction Date: December 21, 2000 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150620-B32529C0104J289
Series: B32529
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Size: 0.287" L x 0.098" W (7.30mm x 2.50mm)
Family Name: B32529
Categories: Capacitors
Manufacturer Homepage: www.epcos.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): BH014D0104JDD; MKT 1826-410-064-W; BH014D0104JDA;
Introduction Date: December 21, 2000
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 495-B32529C0104J289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32529C0104J289TB-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0104J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0104J289
Film Capacitors B32529C0104J289
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0104J289
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site
Cap, 0.1Μf, 63V, 5%, Pet; Capacitance Epcos - 43AC8598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 63V, 5%, Pet; Capacitance Epcos
43AC8598
Cap, 0.1Μf, 63V, 5%, Pet; Capacitance Epcos 43AC8598
CAP, 0.1µF, 63V, 5%, PET; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.1µF, 63V, 5%, PET; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0104J289 62-B32529C0104J289 1150620-B32529C0104J289 495-B32529C0104J289CT-ND B32529C0104J289 B32529C0104J289 43AC8598
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.1uF 63V Capacitor Film Capacitors - B32529C0104J289 Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.1Μf, 63V, 5%, Pet; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers