EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0103J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0103J000
Film Capacitors: Metallized Polyester (MKT) B32529C0103J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1328561-B32529C0103J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1328561-B32529C0103J000
Capacitors - Film Capacitors 1328561-B32529C0103J000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1328561-B32529C0103J 000 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 40V Voltage Rating - DC: 63V Size / Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.256" (6.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32529C 103J,495-1097,B32529 C103J RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328561-B32529C0103J000
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Size / Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C 103J,495-1097,B32529C103J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 63V Capacitor
62-B32529C0103J000
Automotive 0.01uF 63V Capacitor 62-B32529C0103J000
Cap Film 0.01uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C0103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 63V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C0103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1097-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1097-ND
Film Capacitors 495-1097-ND
10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0103J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0103J000
Capacitors - Film Capacitors B32529C0103J000
CAP FILM 10000PF 5% 63VDC RADIAL

CAP FILM 10000PF 5% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos - 21C0452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos
21C0452
Capacitor Polyester Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos 21C0452
CAPACITOR POLYESTER FILM 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 63V, 5%, Pet; Capacitance Epcos - 75X9340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 63V, 5%, Pet; Capacitance Epcos
75X9340
Cap, 0.01Μf, 63V, 5%, Pet; Capacitance Epcos 75X9340
CAP, 0.01µF, 63V, 5%, PET; Capacitance:10000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.01µF, 63V, 5%, PET; Capacitance:10000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0103J000
Film Capacitors B32529C0103J000
CAP FILM 10000PF 5% 63VDC RADIAL

CAP FILM 10000PF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0103J000 1328561-B32529C0103J000 62-B32529C0103J000 495-1097-ND B32529C0103J000 21C0452 75X9340 B32529C0103J000
Product Name Film Capacitors: Metallized Polyester (MKT) Capacitors - Film Capacitors Automotive 0.01uF 63V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Epcos Cap, 0.01Μf, 63V, 5%, Pet; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details