EPCOS AG Film Capacitors B32529C0102K189

Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32529C0102K189TR-ND - DigiKey
Thief River Falls, MN, United States
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C0102K189CT-ND - DigiKey
Thief River Falls, MN, United States
1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 1000Pf, 63V, 10%, Pet; Capacitance Epcos - 42AC9882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 63V, 10%, Pet; Capacitance Epcos
42AC9882
Cap, 1000Pf, 63V, 10%, Pet; Capacitance Epcos 42AC9882
CAP, 1000PF, 63V, 10%, PET; Capacitance:1000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1000PF, 63V, 10%, PET; Capacitance:1000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,met Polyester (Mylar),0.001Uf,63Vdc,10-% Tol,10+% Tol Epcos - 21C0449 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,met Polyester (Mylar),0.001Uf,63Vdc,10-% Tol,10+% Tol Epcos
21C0449
Capacitor,met Polyester (Mylar),0.001Uf,63Vdc,10-% Tol,10+% Tol Epcos 21C0449
Capacitor,Met Polyester (MYLAR),0.001uF,63VD C,10-% Tol,10+% Tol

Capacitor,Met Polyester (MYLAR),0.001uF,63VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Film Capacitors - B32529C0102K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0102K189
Film Capacitors B32529C0102K189
CAP FILM 1000PF 10% 63VDC RADIAL

CAP FILM 1000PF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0102K189
CAP FILM 1000PF 10% 63VDC RADIAL

CAP FILM 1000PF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32529C0102K189TR-ND 42AC9882 21C0449 B32529C0102K189 B32529C0102K189
Product Name Film Capacitors Cap, 1000Pf, 63V, 10%, Pet; Capacitance Epcos Capacitor,met Polyester (Mylar),0.001Uf,63Vdc,10-% Tol,10+% Tol Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH750J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers