Cap Film 0.15uF 63V PET 5% (7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive T/R Product overview: B32529-C154-J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529-C154-J189 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047450-B32529-C154-
Packaging: Tape and Reel
Termination: Radial
Length: 7.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 5 %
Dielectric Material: Polyester
Number of Pins: 2
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32520C1154J189; B32529C1154J; B32529C1154J189; R82DC3150AA60J; R82DC3150DQ60J; BFC237076154B32529-C
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32529-C154-J189 | 1047450-B32529-C154-J189 |
| Product Name | Automotive 0.15uF 63V Capacitor | Film Capacitors - B32529-C154-J189 |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |