EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32526T6565K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32526T6565K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32526T6565K000
Film Capacitors: Metallized Polyester (MKT) B32526T6565K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 5.6uF 400V Capacitor
62-B32526T6565K000
Automotive 5.6uF 400V Capacitor 62-B32526T6565K000
Cap Film 5.6uF 400V PET 10% (41.5 X 24 X 15mm) Radial Wound 37.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32526T6565K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 5.6uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32526T6565K000 can be used for catalog matching and distributor lookup.

Cap Film 5.6uF 400V PET 10% (41.5 X 24 X 15mm) Radial Wound 37.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32526T6565K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 5.6uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32526T6565K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4550-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4550-ND
Film Capacitors 495-4550-ND
5.6µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial

5.6µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32526T6565K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32526T6565K000
Capacitors - Film Capacitors B32526T6565K000
CAP FILM 5.6UF 10% 400VDC RADIAL

CAP FILM 5.6UF 10% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32526T6565K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32526T6565K000
Film Capacitors B32526T6565K000
CAP FILM 5.6UF 10% 400VDC RADIAL

CAP FILM 5.6UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Cap, 5.6Uf, 400V, Film, Radial Rohs Compliant Epcos - 82AH6718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Uf, 400V, Film, Radial Rohs Compliant Epcos
82AH6718
Cap, 5.6Uf, 400V, Film, Radial Rohs Compliant Epcos 82AH6718
CAP, 5.6UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 5.6UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32526T6565K000 62-B32526T6565K000 495-4550-ND B32526T6565K000 B32526T6565K000 82AH6718
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 5.6uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 5.6Uf, 400V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Range 5.6 microF 5.6 microF 5.6 microF 5.6 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers