TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32526R3336K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32526R3336K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32526R3336K000
Film Capacitors: Metallized Polyester (MKT) B32526R3336K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 33uF 250V Capacitor
62-B32526R3336K000
Automotive 33uF 250V Capacitor 62-B32526R3336K000
Cap Film 33uF 250V PET 10%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32526R3336K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32526R3336K000 can be used for catalog matching and distributor lookup.

Cap Film 33uF 250V PET 10%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32526R3336K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32526R3336K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32526R3336K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32526R3336K000-ND
Film Capacitors B32526R3336K000-ND
33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32526R3336K000
CAP FILM 33UF 10% 250VDC RADIAL

CAP FILM 33UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32526R3336K000 62-B32526R3336K000 B32526R3336K000-ND B32526R3336K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 33uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details