CAP FILM 6.8UF 10% 400VDC RADIAL Product overview: B32524Q6685K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q6685K can be used for catalog matching and distributor lookup.
6.8µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 6.8UF 10% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32524Q6685K | B32524Q6685K-ND | B32524Q6685K |
| Product Name | 6.8UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| WVDC | 400 volts | 400 volts |