Automotive, DC link / PFC, General purpose
Cap Film 1uF 400V PET 10%( 31.5 X 11 X 19mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524Q6105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q6105K000 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAPACITOR POLYESTER FILM 1UF 400V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:27.5mmRoHS Compliant: Yes
CAP FILM 1UF 10% 400VDC RADIAL
CAP FILM 1UF 10% 400VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32524Q6105K000 | 62-B32524Q6105K000 | 495-4187-ND | 21C0355 | B32524Q6105K000 | B32524Q6105K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 1uF 400V Capacitor | Film Capacitors | Capacitor Polyester Film 1Uf 400V 10%, Radial; Dielectric Type Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Metallized PET Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |