EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524Q1685K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524Q1685K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524Q1685K000
Film Capacitors: Metallized Polyester (MKT) B32524Q1685K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
6.8UF Capacitor
62-B32524Q1685K000
6.8UF Capacitor 62-B32524Q1685K000
CAP FILM 6.8UF 10% 100VDC RADIAL Product overview: B32524Q1685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q1685K000 can be used for catalog matching and distributor lookup.

CAP FILM 6.8UF 10% 100VDC RADIAL Product overview: B32524Q1685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q1685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4102-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4102-ND
Film Capacitors 495-4102-ND
6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32524Q1685K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524Q1685K000
Film Capacitors B32524Q1685K000
CAP FILM 6.8UF 10% 100VDC RADIAL

CAP FILM 6.8UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32524Q1685K000
CAP FILM 6.8UF 10% 100VDC RADIAL

CAP FILM 6.8UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos - 41Y9924 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos
41Y9924
Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos 41Y9924
Film Capacitor, B32524 Series, 6.8 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, B32524 Series, 6.8 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524Q1685K000 62-B32524Q1685K000 495-4102-ND B32524Q1685K000 B32524Q1685K000 41Y9924
Product Name Film Capacitors: Metallized Polyester (MKT) 6.8UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, B32524 Series, 6.8 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers