EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524Q1476K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524Q1476K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524Q1476K000
Film Capacitors: Metallized Polyester (MKT) B32524Q1476K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 47uF 100V Capacitor
62-B32524Q1476K000
Automotive 47uF 100V Capacitor 62-B32524Q1476K000
Cap Film 47uF 100V PET 10%( 31.5 X 21 X 31mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524Q1476K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q1476K000 can be used for catalog matching and distributor lookup.

Cap Film 47uF 100V PET 10%( 31.5 X 21 X 31mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524Q1476K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q1476K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4105-ND
Film Capacitors 495-4105-ND
47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32524 Series, 47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos - 41Y9923 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32524 Series, 47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos
41Y9923
Film Capacitor, B32524 Series, 47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos 41Y9923
Film Capacitor, B32524 Series, 47 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, B32524 Series, 47 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32524Q1476K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32524Q1476K000
Capacitors - Film Capacitors B32524Q1476K000
CAP FILM 47UF 10% 100VDC RADIAL

CAP FILM 47UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - B32524Q1476K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524Q1476K000
Film Capacitors B32524Q1476K000
CAP FILM 47UF 10% 100VDC RADIAL

CAP FILM 47UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524Q1476K000 62-B32524Q1476K000 495-4105-ND 41Y9923 B32524Q1476K000 B32524Q1476K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 47uF 100V Capacitor Film Capacitors Film Capacitor, B32524 Series, 47 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details