Automotive, DC link / PFC, General purpose
15µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Cap Film 15uF 100V PET 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524Q1156K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q1156K000 can be used for catalog matching and distributor lookup.
CAP FILM 15UF 10% 100VDC RADIAL
CAP FILM 15UF 10% 100VDC RADIAL
Film Capacitor, B32524 Series, 15 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32524Q1156K000 | 495-4103-ND | 62-B32524Q1156K000 | B32524Q1156K000 | B32524Q1156K000 | 41Y9921 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Automotive 15uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32524 Series, 15 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |