EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523R0106K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523R0106K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523R0106K000
Film Capacitors: Metallized Polyester (MKT) B32523R0106K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32523R0106K000 - 912415-B32523R0106K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32523R0106K000
912415-B32523R0106K000
Film Capacitors - B32523R0106K000 912415-B32523R0106K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912415-B32523R0106K0 00 Series: B32523 Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 630 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: B32523R106K-ND, B32523R 106K, 495-75694, B32523R106K

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912415-B32523R0106K000
Series: B32523
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 630
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32523R106K-ND, B32523R 106K, 495-75694, B32523R106K

Buy Now Datasheet
Singapore, Singapore
Automotive 10uF 63V Capacitor
62-B32523R0106K000
Automotive 10uF 63V Capacitor 62-B32523R0106K000
Cap Film 10uF 63V PET 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523R0106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523R0106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 63V PET 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523R0106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523R0106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75694-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75694-ND
Film Capacitors 495-75694-ND
10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32523R0106K000
CAP FILM 10UF 10% 63VDC RADIAL

CAP FILM 10UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32523R0106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523R0106K000
Film Capacitors B32523R0106K000
CAP FILM 10UF 10% 63VDC RADIAL

CAP FILM 10UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32523 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos - 41Y9918 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32523 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos
41Y9918
Film Capacitor, B32523 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos 41Y9918
Film Capacitor, B32523 Series, 10 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, B32523 Series, 10 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523R0106K000 912415-B32523R0106K000 62-B32523R0106K000 495-75694-ND B32523R0106K000 B32523R0106K000 41Y9918
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32523R0106K000 Automotive 10uF 63V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, B32523 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers