Automotive, DC link / PFC, General purpose
Cap Film 0.1uF 630V PET 10%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q8104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Win Source Part Number: 1218546-B32523Q8104K
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 720
Capacitance: 0.1 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-75693,B32523Q810
Film Capacitor, B32523 Series, 0.1 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 0.1UF 10% 630VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32523Q8104K000 | 62-B32523Q8104K000 | 495-75693-ND | 1218546-B32523Q8104K000 | 41Y9917 | B32523Q8104K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.1uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32523 Series, 0.1 F, 10%, Pet (Polyester), 630 V Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |