EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q6474K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q6474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q6474K000
Film Capacitors: Metallized Polyester (MKT) B32523Q6474K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-6817-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6817-ND
Film Capacitors 495-6817-ND
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.47UF Capacitor
62-B32523Q6474K000
0.47UF Capacitor 62-B32523Q6474K000
CAP FILM 0.47UF 10% 400VDC RAD Product overview: B32523Q6474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q6474K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 400VDC RAD Product overview: B32523Q6474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q6474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32523Q6474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q6474K000
Film Capacitors B32523Q6474K000
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet
Film Capacitor, B32523 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos - 41Y9916 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32523 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
41Y9916
Film Capacitor, B32523 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos 41Y9916
Film Capacitor, B32523 Series, 0.47 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, B32523 Series, 0.47 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q6474K000 495-6817-ND 62-B32523Q6474K000 B32523Q6474K000 41Y9916
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors 0.47UF Capacitor Film Capacitors Film Capacitor, B32523 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details