EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q6474J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q6474J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q6474J000
Film Capacitors: Metallized Polyester (MKT) B32523Q6474J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-75692-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75692-ND
Film Capacitors 495-75692-ND
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 400V Capacitor
62-B32523Q6474J000
Automotive 0.47uF 400V Capacitor 62-B32523Q6474J000
Cap Film 0.47uF 400V PET 5%( 26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q6474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q6474J000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 400V PET 5%( 26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q6474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q6474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32523Q6474J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q6474J000
Film Capacitors B32523Q6474J000
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32523Q6474J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32523Q6474J000
Capacitors - Film Capacitors B32523Q6474J000
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site
Cap, 0.47Uf, 400V, Film, Radial Rohs Compliant Epcos - 82AH6709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 400V, Film, Radial Rohs Compliant Epcos
82AH6709
Cap, 0.47Uf, 400V, Film, Radial Rohs Compliant Epcos 82AH6709
CAP, 0.47UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.47UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q6474J000 495-75692-ND 62-B32523Q6474J000 B32523Q6474J000 B32523Q6474J000 82AH6709
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.47uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.47Uf, 400V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BD-10X10X6-G-3R3-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details