EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q3335J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q3335J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q3335J000
Film Capacitors: Metallized Polyester (MKT) B32523Q3335J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2454-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2454-ND
Film Capacitors 495-2454-ND
3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
3.3UF Capacitor
62-B32523Q3335J000
3.3UF Capacitor 62-B32523Q3335J000
CAP FILM 3.3UF 5% 250VDC RADIAL Product overview: B32523Q3335J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335J000 can be used for catalog matching and distributor lookup.

CAP FILM 3.3UF 5% 250VDC RADIAL Product overview: B32523Q3335J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3.3Μf, 250V, 5%, Pet; Capacitance Epcos - 43AC8596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 250V, 5%, Pet; Capacitance Epcos
43AC8596
Cap, 3.3Μf, 250V, 5%, Pet; Capacitance Epcos 43AC8596
CAP, 3.3µF, 250V, 5%, PET; Capacitance:3.3µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32523 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 3.3µF, 250V, 5%, PET; Capacitance:3.3µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32523 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32523Q3335J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32523Q3335J000
Capacitors - Film Capacitors B32523Q3335J000
CAP FILM 3.3UF 5% 250VDC RADIAL

CAP FILM 3.3UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32523Q3335J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q3335J000
Film Capacitors B32523Q3335J000
CAP FILM 3.3UF 5% 250VDC RADIAL

CAP FILM 3.3UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q3335J000 495-2454-ND 62-B32523Q3335J000 43AC8596 B32523Q3335J000 B32523Q3335J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors 3.3UF Capacitor Cap, 3.3Μf, 250V, 5%, Pet; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers