Automotive, DC link / PFC, General purpose
6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 6.8UF 5% 100VDC RADIAL
CAPACITOR, 6.8UF, 63VAC, 100VDC ROHS COMPLIANT: YES
CAP FILM 6.8UF 5% 100VDC RADIAL
| TDK Corporation | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32523Q1685J000 | B32523Q1685J000-ND | B32523Q1685J000 | 28AK7681 | B32523Q1685J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitors | Capacitor, 6.8Uf, 63Vac, 100Vdc Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |