EPCOS AG 4.7uF Capacitor B32523Q1475K

Description
Film Capacitors 4.7uF 100volts 10% Product overview: B32523Q1475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1475K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 4.7uF 100volts 10% Product overview: B32523Q1475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1475K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF Capacitor
62-B32523Q1475K
4.7uF Capacitor 62-B32523Q1475K
Film Capacitors 4.7uF 100volts 10% Product overview: B32523Q1475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1475K can be used for catalog matching and distributor lookup.

Film Capacitors 4.7uF 100volts 10% Product overview: B32523Q1475K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1475K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FILM RAD 4.7?F 10% 100V 22.5mm MKT Bulk - B32523Q1475K - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FILM RAD 4.7?F 10% 100V 22.5mm MKT Bulk
B32523Q1475K
FILM RAD 4.7?F 10% 100V 22.5mm MKT Bulk B32523Q1475K
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS - 3410-B32523Q1475K - Utmel Electronic Limited
Hong Kong, China
Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS
3410-B32523Q1475K
Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS 3410-B32523Q1475K
Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS

Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32523Q1475K B32523Q1475K 3410-B32523Q1475K
Product Name 4.7uF Capacitor FILM RAD 4.7?F 10% 100V 22.5mm MKT Bulk Capacitor 4.7 uF 100 VDC63 VAC, B32523-Q1475-K, EPCOS
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 100 to ? volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details