Automotive, DC link / PFC, General purpose
CAP FILM 4.7UF 5% 100VDC RADIAL Product overview: B32523Q1475J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1475J000 can be used for catalog matching and distributor lookup.
4.7µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 4.7UF 5% 100VDC RADIAL
CAP, 4.7UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 4.7UF 5% 100VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32523Q1475J000 | 62-B32523Q1475J000 | 495-B32523Q1475J000-ND | B32523Q1475J000 | 82AH6706 | B32523Q1475J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 4.7UF Capacitor | Film Capacitors | Film Capacitors | Cap, 4.7Uf, 100V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |