EPCOS AG Automotive 0.033uF 630V Capacitor B32522Q8333J000

Description
Cap Film 0.033uF 630V PET 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q8333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8333J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.033uF 630V PET 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q8333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8333J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.033uF 630V Capacitor
62-B32522Q8333J000
Automotive 0.033uF 630V Capacitor 62-B32522Q8333J000
Cap Film 0.033uF 630V PET 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q8333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8333J000 can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 630V PET 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q8333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1266-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1266-ND
Film Capacitors 495-1266-ND
0.033µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.033µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32522Q8333J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522Q8333J000
Film Capacitors B32522Q8333J000
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site Datasheet
Cap, 33000Pf, 630V, 5%, Pet; Capacitance Epcos - 43AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 630V, 5%, Pet; Capacitance Epcos
43AC8595
Cap, 33000Pf, 630V, 5%, Pet; Capacitance Epcos 43AC8595
CAP, 33000PF, 630V, 5%, PET; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 33000PF, 630V, 5%, PET; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522Q8333J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522Q8333J000
Capacitors - Film Capacitors B32522Q8333J000
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32522Q8333J000 495-1266-ND B32522Q8333J000 43AC8595 B32522Q8333J000
Product Name Automotive 0.033uF 630V Capacitor Film Capacitors Film Capacitors Cap, 33000Pf, 630V, 5%, Pet; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts
WVAC 200 volts 200 volts 630 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details