CAP FILM 0.22UF 10% 630VDC RAD Product overview: B32522Q8224K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8224K189 can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.22UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32522Q8224K189 | B32522Q8224K189-ND | B32522Q8224K189 |
| Product Name | 0.22UF Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| WVDC | 630 volts | 630 volts |