CAP FILM 0.1UF 10% 630VDC RADIAL Product overview: B32522Q8104K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP, 0.1µF, 630V, 10%, PET; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32522Q8104K000 | 495-4474-ND | B32522Q8104K000 | B32522Q8104K000 | 42AC9877 |
| Product Name | 0.1UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVDC | 630 volts | 630 volts | 630 volts |