Automotive, DC link / PFC, General purpose
CAP FILM 2.2UF 10% 100VDC RADIAL Product overview: B32522Q1225K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q1225K000 can be used for catalog matching and distributor lookup.
2.2µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 2.2UF 10% 100VDC RADIAL
CAP FILM 2.2UF 10% 100VDC RADIAL
Film Capacitor, B32522 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32522Q1225K000 | 62-B32522Q1225K000 | 495-B32522Q1225K000-ND | B32522Q1225K000 | B32522Q1225K000 | 41Y9905 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 2.2UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32522 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |