EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522N6474K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522N6474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522N6474K189
Film Capacitors: Metallized Polyester (MKT) B32522N6474K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.47uF 450V Capacitor
62-B32522N6474K189
Automotive 0.47uF 450V Capacitor 62-B32522N6474K189
Cap Film 0.47uF 450V PET 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522N6474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522N6474K189 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 450V PET 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522N6474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522N6474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32522N6474K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Buy Now Datasheet
Film Capacitors - 495-B32522N6474K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.47µF Film Capacitor 200V 450V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32522N6474K189
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - B32522N6474K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522N6474K189
Film Capacitors B32522N6474K189
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, B32522 Series, 0.47 F, 10%, Pet (Polyester), 450 Vdc Rohs Compliant Epcos - 94W7590 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32522 Series, 0.47 F, 10%, Pet (Polyester), 450 Vdc Rohs Compliant Epcos
94W7590
Film Capacitor, B32522 Series, 0.47 F, 10%, Pet (Polyester), 450 Vdc Rohs Compliant Epcos 94W7590
Film Capacitor, B32522 Series, 0.47 F, 10%, PET (Polyester), 450 VDC RoHS Compliant: Yes

Film Capacitor, B32522 Series, 0.47 F, 10%, PET (Polyester), 450 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522N6474K189 62-B32522N6474K189 495-B32522N6474K189CT-ND B32522N6474K189 B32522N6474K189 94W7590
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.47uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, B32522 Series, 0.47 F, 10%, Pet (Polyester), 450 Vdc Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details