EPCOS AG Film Capacitors - B32522D8224K000 B32522D8224K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 772380-B32522D8224K0 00 Series: B32522 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.22μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32522 Categories: Capacitors Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm) Height - Seated (Maximum): 0.689" (17.50mm) ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 772380-B32522D8224K0 00 Series: B32522 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.22μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32522 Categories: Capacitors Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm) Height - Seated (Maximum): 0.689" (17.50mm) ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32522D8224K000 - 772380-B32522D8224K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32522D8224K000
772380-B32522D8224K000
Film Capacitors - B32522D8224K000 772380-B32522D8224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 772380-B32522D8224K0 00 Series: B32522 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 200V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.22μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Family Name: B32522 Categories: Capacitors Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm) Height - Seated (Maximum): 0.689" (17.50mm) ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 772380-B32522D8224K000
Series: B32522
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.22μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Family Name: B32522
Categories: Capacitors
Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm)
Height - Seated (Maximum): 0.689" (17.50mm)
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - B32522D8224K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32522D8224K000-ND
Film Capacitors B32522D8224K000-ND
0.22µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Automotive 0.22uF 630V Capacitor - 62-B32522D8224K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.22uF 630V Capacitor
62-B32522D8224K000
Automotive 0.22uF 630V Capacitor 62-B32522D8224K000
Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522D8224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522D8224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522D8224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522D8224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32522D8224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522D8224K000
Film Capacitors B32522D8224K000
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522D8224K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522D8224K000
Capacitors - Film Capacitors B32522D8224K000
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 772380-B32522D8224K000 B32522D8224K000-ND 62-B32522D8224K000 B32522D8224K000 B32522D8224K000
Product Name Film Capacitors - B32522D8224K000 Film Capacitors Automotive 0.22uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details