EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C3684K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C3684K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C3684K000
Film Capacitors: Metallized Polyester (MKT) B32522C3684K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.68uF 250V Capacitor
62-B32522C3684K000
Automotive 0.68uF 250V Capacitor 62-B32522C3684K000
Cap Film 0.68uF 250V PET 10%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3684K000 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 250V PET 10%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4813-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4813-ND
Film Capacitors 495-4813-ND
0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32522C3684K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C3684K000
Film Capacitors B32522C3684K000
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32522C3684K000
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C3684K000 62-B32522C3684K000 495-4813-ND B32522C3684K000 B32522C3684K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.68uF 250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details