EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C3684J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C3684J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C3684J000
Film Capacitors: Metallized Polyester (MKT) B32522C3684J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1209-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1209-ND
Film Capacitors 495-1209-ND
0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.68uF 250V Capacitor
62-B32522C3684J000
Automotive 0.68uF 250V Capacitor 62-B32522C3684J000
Cap Film 0.68uF 250V PET 5%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C3684J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3684J000 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 250V PET 5%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C3684J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3684J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522C3684J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522C3684J000
Capacitors - Film Capacitors B32522C3684J000
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.68Uf, 250V, 5%, Radial; Dielectric Type Epcos - 21C0085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 250V, 5%, Radial; Dielectric Type Epcos
21C0085
Capacitor Polyester Film 0.68Uf, 250V, 5%, Radial; Dielectric Type Epcos 21C0085
CAPACITOR POLYESTER FILM 0.68UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32522C3684J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C3684J000
Film Capacitors B32522C3684J000
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C3684J000 495-1209-ND 62-B32522C3684J000 B32522C3684J000 21C0085 B32522C3684J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.68uF 250V Capacitor Capacitors - Film Capacitors Capacitor Polyester Film 0.68Uf, 250V, 5%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers