Automotive, DC link / PFC, General purpose
CAP FILM 0.33UF 5% 250VDC RADIAL Product overview: B32522C3334J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3334J000 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.33UF 5% 250VDC RADIAL
Film Capacitor, B32522 Series, 0.33 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.33UF 5% 250VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32522C3334J000 | 62-B32522C3334J000 | 495-1205-ND | B32522C3334J000 | 41Y9895 | B32522C3334J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 0.33UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, B32522 Series, 0.33 F, 5%, Pet (Polyester), 250 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |