EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C3224J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C3224J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C3224J289
Film Capacitors: Metallized Polyester (MKT) B32522C3224J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.22uF 250V Capacitor
62-B32522C3224J289
Automotive 0.22uF 250V Capacitor 62-B32522C3224J289
Cap Film 0.22uF 250V PET 5%( 18 X 5 X 10.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522C3224J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3224J289 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 250V PET 5%( 18 X 5 X 10.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522C3224J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3224J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4870-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4870-3-ND
Film Capacitors 495-4870-3-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4870-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4870-1-ND
Film Capacitors 495-4870-1-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32522C3224J289
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site
Cap, 0.22Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6699
Cap, 0.22Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6699
CAP, 0.22UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.22UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32522C3224J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C3224J289
Film Capacitors B32522C3224J289
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C3224J289 62-B32522C3224J289 495-4870-3-ND B32522C3224J289 82AH6699 B32522C3224J289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.22uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.22Uf, 250V, Film, Radial Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details