EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C1225K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C1225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C1225K000
Film Capacitors: Metallized Polyester (MKT) B32522C1225K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4176-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4176-ND
Film Capacitors 495-4176-ND
2.2µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2.2µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 977098-B32522C1225K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
977098-B32522C1225K000
Capacitors - Film Capacitors 977098-B32522C1225K000
Win Source Part Number: 977098-B32522C1225K0 00 Category: Capacitors>Film Capacitors Series: B3252* - MKT General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: EPCOS - TDK Electronics Other Names: B32522C1225K,495-417 6

Win Source Part Number: 977098-B32522C1225K000
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: EPCOS - TDK Electronics
Other Names: B32522C1225K,495-4176

Buy Now Datasheet
Singapore, Singapore
Automotive 2.2uF 100V Capacitor
62-B32522C1225K000
Automotive 2.2uF 100V Capacitor 62-B32522C1225K000
Cap Film 2.2uF 100V PET 10%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C1225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 100V PET 10%( 18 X 7 X 12.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C1225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32522 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos - 25M8054 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32522 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos
25M8054
Film Capacitor, B32522 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos 25M8054
Film Capacitor, B32522 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, B32522 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32522C1225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C1225K000
Film Capacitors B32522C1225K000
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C1225K000 495-4176-ND 977098-B32522C1225K000 62-B32522C1225K000 25M8054 B32522C1225K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Automotive 2.2uF 100V Capacitor Film Capacitor, B32522 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details