EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C1105K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C1105K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C1105K189
Film Capacitors: Metallized Polyester (MKT) B32522C1105K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-4174-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4174-2-ND
Film Capacitors 495-4174-2-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 100V Capacitor
62-B32522C1105K189
Automotive 1uF 100V Capacitor 62-B32522C1105K189
Cap Film 1uF 100V PET 10%( 18 X 5 X 10.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522C1105K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1105K189 can be used for catalog matching and distributor lookup.

Cap Film 1uF 100V PET 10%( 18 X 5 X 10.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522C1105K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1105K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32522C1105K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C1105K189
Film Capacitors B32522C1105K189
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32522C1105K189
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site
Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R - 258-B32522C1105K189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R
258-B32522C1105K189
Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R 258-B32522C1105K189
Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R

Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R

Supplier's Site
Cap, 1Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6690
Cap, 1Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6690
CAP, 1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C1105K189 495-4174-2-ND 62-B32522C1105K189 B32522C1105K189 B32522C1105K189 258-B32522C1105K189 82AH6690
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Cap Film 1uF 100V PET 10% (18 X 5 X 10.5mm) Radial 15mm 125C T/R Cap, 1Uf, 100V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details