EPCOS AG Film Capacitors B32521N8103J189

Description
Film Capacitor
Request a Quote Datasheet
Description
Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32521N8103J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32521N8103J189-ND
Film Capacitors B32521N8103J189-ND
Film Capacitor

Film Capacitor

Buy Now Datasheet
Capacitors - Film Capacitors - 1302431-B32521N8103J189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302431-B32521N8103J189
Capacitors - Film Capacitors 1302431-B32521N8103J189
Win Source Part Number: 1302431-B32521N8103J 189 Category: Capacitors>Film Capacitors Series: B3252* - MKT General Purpose Package: Tape & Reel (TR) Standard Package: 6,800 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: EPCOS - TDK Electronics Other Names: Q5283480

Win Source Part Number: 1302431-B32521N8103J189
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Package: Tape & Reel (TR)
Standard Package: 6,800
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: EPCOS - TDK Electronics
Other Names: Q5283480

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 630V Capacitor
62-B32521N8103J189
Automotive 0.01uF 630V Capacitor 62-B32521N8103J189
Cap Film 0.01uF 630V PET 5% (13 X 4 X 9mm) Radial Wound 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521N8103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521N8103J189 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 630V PET 5% (13 X 4 X 9mm) Radial Wound 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521N8103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521N8103J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32521N8103J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521N8103J189
Film Capacitors B32521N8103J189
CAP FILM .01UF 630V METAL POLY

CAP FILM .01UF 630V METAL POLY

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32521N8103J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32521N8103J189
Capacitors - Film Capacitors B32521N8103J189
CAP FILM .01UF 630V METAL POLY

CAP FILM .01UF 630V METAL POLY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32521N8103J189-ND 1302431-B32521N8103J189 62-B32521N8103J189 B32521N8103J189 B32521N8103J189
Product Name Film Capacitors Capacitors - Film Capacitors Automotive 0.01uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 0.0100 microF
Packing Method Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers