EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32521E6223J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32521E6223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32521E6223J000
Film Capacitors: Metallized Polyester (MKT) B32521E6223J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.022UF Capacitor
62-B32521E6223J000
0.022UF Capacitor 62-B32521E6223J000
CAP FILM 0.022UF 5% 400VDC RAD Product overview: B32521E6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521E6223J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 400VDC RAD Product overview: B32521E6223J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521E6223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32521E6223J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32521E6223J000-ND
Film Capacitors 495-B32521E6223J000-ND
0.022µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.022µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32521E6223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521E6223J000
Film Capacitors B32521E6223J000
CAP FILM 0.022UF 5% 400VDC RAD

CAP FILM 0.022UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor, 0.022Uf, 200Vac, 400Vdc Rohs Compliant Epcos - 28AK7676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.022Uf, 200Vac, 400Vdc Rohs Compliant Epcos
28AK7676
Capacitor, 0.022Uf, 200Vac, 400Vdc Rohs Compliant Epcos 28AK7676
CAPACITOR, 0.022UF, 200VAC, 400VDC ROHS COMPLIANT: YES

CAPACITOR, 0.022UF, 200VAC, 400VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32521E6223J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32521E6223J000
Capacitors - Film Capacitors B32521E6223J000
CAP FILM 0.022UF 5% 400VDC RAD

CAP FILM 0.022UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32521E6223J000 62-B32521E6223J000 495-B32521E6223J000-ND B32521E6223J000 28AK7676 B32521E6223J000
Product Name Film Capacitors: Metallized Polyester (MKT) 0.022UF Capacitor Film Capacitors Film Capacitors Capacitor, 0.022Uf, 200Vac, 400Vdc Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details