Cap Film 0.033uF 630V PET 10% (13 X 6 X 12mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521D8333K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521D8333K189 can be used for catalog matching and distributor lookup.
0.033µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.033UF 10% 630VDC RAD
CAP FILM 0.033UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32521D8333K189 | B32521D8333K189-ND | B32521D8333K189 | B32521D8333K189 |
| Product Name | Automotive 0.033uF 630V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |