EPCOS AG 0.01uF 400V Capacitor B32521C6103J

Description
Cap Film 0.01uF 400V PET 5% (13 X 4 X 7mm) Radial Stacked 10mm 125°C Bulk Product overview: B32521C6103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.01uF 400V PET 5% (13 X 4 X 7mm) Radial Stacked 10mm 125°C Bulk Product overview: B32521C6103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 400V Capacitor
62-B32521C6103J
0.01uF 400V Capacitor 62-B32521C6103J
Cap Film 0.01uF 400V PET 5% (13 X 4 X 7mm) Radial Stacked 10mm 125°C Bulk Product overview: B32521C6103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6103J can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 400V PET 5% (13 X 4 X 7mm) Radial Stacked 10mm 125°C Bulk Product overview: B32521C6103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1225-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1225-ND
Film Capacitors 495-1225-ND
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos - 20C9898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos
20C9898
Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos 20C9898
CAPACITOR POLYESTER FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32521C6103J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C6103J
Film Capacitors B32521C6103J
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32521C6103J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
B32521C6103J
Capacitors - Film Capacitors B32521C6103J
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32521C6103J 495-1225-ND 20C9898 B32521C6103J B32521C6103J
Product Name 0.01uF 400V Capacitor Film Capacitors Capacitor Polyester Film 0.01Uf, 400V, 5%, Radial; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers