The B32521 Series Film Capacitor features a capacitance of 0.068 F with a tolerance of 5%. It is constructed from polyester (PET) and is rated for a maximum DC voltage of 250 V. This capacitor is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications including blocking, coupling, decoupling, and bypassing, particularly in automotive contexts. The maximum operating temperature is 125 °C, and it adheres to the climatic category of 55/125/56 as per IEC 60068-1. The capacitor utilizes metallized film technology and is available with lead spacing options ranging from 5 mm to 37.5 mm. It is designed for high pulse strength and reliability, with parallel wire leads that are lead-free and tinned. The product is delivered in bulk or taped formats, accommodating different assembly needs.
Automotive, DC link / PFC, General purpose
Cap Film 0.068uF 250V PET 5%( 13 X 4 X 7mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32521C3683J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3683J000 can be used for catalog matching and distributor lookup.
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.068UF 5% 250VDC RAD
Film Capacitor, B32521 Series, 0.068 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.068UF 5% 250VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32521C3683J000 | 62-B32521C3683J000 | 495-1193-ND | B32521C3683J000 | 41Y9877 | B32521C3683J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.068uF 250V Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, B32521 Series, 0.068 F, 5%, Pet (Polyester), 250 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |