The B32521 Series Film Capacitor features a capacitance of 0.22 µF with a tolerance of 5%. It is constructed using metallized polyester film (PET) and is rated for a maximum DC voltage of 250 V. This capacitor is RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications including blocking, coupling, decoupling, and bypassing, particularly in automotive contexts. The maximum operating temperature is 125 °C, and it adheres to the climatic category of 55/125/56 as per IEC 60068-1. The capacitor is designed with high pulse strength and reliability, and it is available in bulk or taped delivery modes.
Automotive, DC link / PFC, General purpose
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.22UF 5% 250VDC RADIAL Product overview: B32521C3224J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3224J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 5% 250VDC RADIAL
Film Capacitor, B32521 Series, 0.22 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.22UF 5% 250VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32521C3224J000 | 495-1203-ND | 62-B32521C3224J000 | B32521C3224J000 | 41Y9873 | B32521C3224J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 0.22UF Capacitor | Film Capacitors | Film Capacitor, B32521 Series, 0.22 F, 5%, Pet (Polyester), 250 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |