EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32520E6473J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32520E6473J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32520E6473J289
Film Capacitors: Metallized Polyester (MKT) B32520E6473J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.047uF 400V Capacitor
62-B32520E6473J289
Automotive 0.047uF 400V Capacitor 62-B32520E6473J289
Cap Film 0.047uF 400V PET 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32520E6473J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520E6473J289 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 400V PET 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32520E6473J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520E6473J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32520E6473J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32520E6473J289-ND
Film Capacitors B32520E6473J289-ND
0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32520E6473J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520E6473J289
Film Capacitors B32520E6473J289
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32520E6473J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32520E6473J289
Capacitors - Film Capacitors B32520E6473J289
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32520E6473J289 62-B32520E6473J289 B32520E6473J289-ND B32520E6473J289 B32520E6473J289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.047uF 400V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details