EPCOS AG Automotive 0.047uF 400V Capacitor B32520C6473K000

Description
Cap Film 0.047uF 400V PET 10%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32520C6473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C6473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.047uF 400V PET 10%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32520C6473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C6473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.047uF 400V Capacitor
62-B32520C6473K000
Automotive 0.047uF 400V Capacitor 62-B32520C6473K000
Cap Film 0.047uF 400V PET 10%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32520C6473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C6473K000 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 400V PET 10%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32520C6473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C6473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4166-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4166-ND
Film Capacitors 495-4166-ND
0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polyester Film 0.047Uf 400V 10%, Radial; Dielectric Type Epcos - 20C9753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf 400V 10%, Radial; Dielectric Type Epcos
20C9753
Capacitor Polyester Film 0.047Uf 400V 10%, Radial; Dielectric Type Epcos 20C9753
CAPACITOR POLYESTER FILM 0.047UF 400V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF 400V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32520C6473K000
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - B32520C6473K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520C6473K000
Film Capacitors B32520C6473K000
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32520C6473K000 495-4166-ND 20C9753 B32520C6473K000 B32520C6473K000
Product Name Automotive 0.047uF 400V Capacitor Film Capacitors Capacitor Polyester Film 0.047Uf 400V 10%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details