Automotive, DC link / PFC, General purpose
0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.15UF 10% 250VDC RAD
Film Capacitor, B32520 Series, 0.15 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.15UF 10% 250VDC RAD
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32520C3154K000 | B32520C3154K000-ND | B32520C3154K000 | 41Y9855 | B32520C3154K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32520 Series, 0.15 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |