0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAPACITOR POLYESTER FILM 0.22UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes
CAP FILM 0.22UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1107-ND | 20C9505 | B32520C224J |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.22Uf, 63V, 5%, Radial; Dielectric Type Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |