Automotive, DC link / PFC, General purpose
0.68µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 0.68uF 100V PET 10%( 10.3 X 6 X 12mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C1684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C1684K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32520 Series, 0.68 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 0.68UF 10% 100VDC RAD
CAP FILM 0.68UF 10% 100VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32520C1684K000 | 495-4760-ND | 62-B32520C1684K000 | 41Y9854 | B32520C1684K000 | B32520C1684K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Automotive 0.68uF 100V Capacitor | Film Capacitor, B32520 Series, 0.68 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |