EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32520C1224K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32520C1224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32520C1224K000
Film Capacitors: Metallized Polyester (MKT) B32520C1224K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32520C1224K000 - 912414-B32520C1224K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32520C1224K000
912414-B32520C1224K000
Film Capacitors - B32520C1224K000 912414-B32520C1224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912414-B32520C1224K0 00 Series: B32520 Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 495-2425, B32520C1224K, Q12675636

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912414-B32520C1224K000
Series: B32520
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 495-2425, B32520C1224K, Q12675636

Buy Now Datasheet
Film Capacitors - 495-2425-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2425-ND
Film Capacitors 495-2425-ND
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 100V Capacitor
62-B32520C1224K000
Automotive 0.22uF 100V Capacitor 62-B32520C1224K000
Cap Film 0.22uF 100V PET 10%( 10 X 3 X 8mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C1224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C1224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 100V PET 10%( 10 X 3 X 8mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C1224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C1224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32520 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos - 25M8046 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32520 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos
25M8046
Film Capacitor, B32520 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos 25M8046
Film Capacitor, B32520 Series, 0.22 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, B32520 Series, 0.22 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32520C1224K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32520C1224K000
Film Capacitors B32520C1224K000
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32520C1224K000
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - B32520C1224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520C1224K000
Film Capacitors B32520C1224K000
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32520C1224K000 912414-B32520C1224K000 495-2425-ND 62-B32520C1224K000 25M8046 B32520C1224K000 B32520C1224K000 B32520C1224K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32520C1224K000 Film Capacitors Automotive 0.22uF 100V Capacitor Film Capacitor, B32520 Series, 0.22 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers