EPCOS AG Film Capacitors B32520C1104K

Description
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-2423-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2423-ND
Film Capacitors 495-2423-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32520C1104K - 759243-B32520C1104K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32520C1104K
759243-B32520C1104K
Film Capacitors - B32520C1104K 759243-B32520C1104K
Manufacturer: EPCOS (TDK) Win Source Part Number: 759243-B32520C1104K Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive; EMI, RFI Suppression Capacitance: 0.1μF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Radial Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Parts Dimension: 0.394" L x 0.098" W (10.00mm x 2.50mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759243-B32520C1104K
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Parts Dimension: 0.394" L x 0.098" W (10.00mm x 2.50mm)

Buy Now
Singapore, Singapore
0.1UF Capacitor
62-B32520C1104K
0.1UF Capacitor 62-B32520C1104K
CAP FILM 0.1UF 10% 100VDC RADIAL Product overview: B32520C1104K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C1104K can be used for catalog matching and distributor lookup.

CAP FILM 0.1UF 10% 100VDC RADIAL Product overview: B32520C1104K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C1104K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32520C1104K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32520C1104K
Capacitors - Film Capacitors B32520C1104K
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-2423-ND 759243-B32520C1104K 62-B32520C1104K B32520C1104K
Product Name Film Capacitors Film Capacitors - B32520C1104K 0.1UF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details