Automotive, DC link / PFC, General purpose
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
CAPACITOR, 0.47UF, 40VAC, 63VDC ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32520C0474K189 | B32520C0474K189-ND | B32520C0474K189 | B32520C0474K189 | 28AK7672 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, 0.47Uf, 40Vac, 63Vdc Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |