EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32520C0225K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32520C0225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32520C0225K000
Film Capacitors: Metallized Polyester (MKT) B32520C0225K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 2.2uF 63V Capacitor
62-B32520C0225K000
Automotive 2.2uF 63V Capacitor 62-B32520C0225K000
Cap Film 2.2uF 63V PET 10%( 10.3 X 6 X 12mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C0225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C0225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 63V PET 10%( 10.3 X 6 X 12mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C0225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C0225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4814-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4814-ND
Film Capacitors 495-4814-ND
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32520C0225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520C0225K000
Film Capacitors B32520C0225K000
CAP FILM 2.2UF 10% 63VDC RADIAL

CAP FILM 2.2UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32520 Series, 2.2 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos - 41Y9851 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32520 Series, 2.2 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos
41Y9851
Film Capacitor, B32520 Series, 2.2 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos 41Y9851
Film Capacitor, B32520 Series, 2.2 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, B32520 Series, 2.2 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32520C0225K000 62-B32520C0225K000 495-4814-ND B32520C0225K000 41Y9851
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 2.2uF 63V Capacitor Film Capacitors Film Capacitors Film Capacitor, B32520 Series, 2.2 F, 10%, Pet (Polyester), 63 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers