EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32520C0155J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32520C0155J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32520C0155J000
Film Capacitors: Metallized Polyester (MKT) B32520C0155J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1124-ND
Film Capacitors 495-1124-ND
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1.5uF 63V Capacitor
62-B32520C0155J000
Automotive 1.5uF 63V Capacitor 62-B32520C0155J000
Cap Film 1.5uF 63V PET 5%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C0155J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C0155J000 can be used for catalog matching and distributor lookup.

Cap Film 1.5uF 63V PET 5%( 10 X 5 X 10.5mm) Radial Stacked 7.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32520C0155J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32520C0155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32520C0155J000 - 1021446-B32520C0155J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32520C0155J000
1021446-B32520C0155J000
Film Capacitors - B32520C0155J000 1021446-B32520C0155J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021446-B32520C0155J 000 Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 1.5μF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021446-B32520C0155J000
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.413" (10.50mm)
Mounting: Through Hole
Capacitance: 1.5μF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Poly Film Film 1.5Uf, 5%, 63V,; Dielectric Type Epcos - 20C9497 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1.5Uf, 5%, 63V,; Dielectric Type Epcos
20C9497
Capacitor Poly Film Film 1.5Uf, 5%, 63V,; Dielectric Type Epcos 20C9497
CAPACITOR POLY FILM FILM 1.5UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1.5UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32520C0155J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32520C0155J000
Film Capacitors B32520C0155J000
CAP FILM 1.5UF 5% 63VDC RADIAL

CAP FILM 1.5UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32520C0155J000
CAP FILM 1.5UF 5% 63VDC RADIAL

CAP FILM 1.5UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32520C0155J000 495-1124-ND 62-B32520C0155J000 1021446-B32520C0155J000 20C9497 B32520C0155J000 B32520C0155J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1.5uF 63V Capacitor Film Capacitors - B32520C0155J000 Capacitor Poly Film Film 1.5Uf, 5%, 63V,; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details