EPCOS AG Film Capacitors B32374A4506J080

Description
50µF Film Capacitor 480V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
50µF Film Capacitor 480V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77662-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77662-ND
Film Capacitors 495-77662-ND
50µF Film Capacitor 480V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 480V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32374A4506J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32374A4506J080
Capacitors - Film Capacitors B32374A4506J080
CAP FILM 50UF 5% 1.2KVDC RAD

CAP FILM 50UF 5% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-77662-ND B32374A4506J080
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details